Murata Electronics Filters - Cable Ferrites FSRH041D85RNB00B

Description
Win Source Part Number: 1336889-FSRH041D85RN B00B Category: Filters - Cable Ferrites Series: FSRH Type: Round Package: Bulk Length: 0.191" (4.85mm) Standard Package: 50,000 Material: RN Impedance @ Frequency: 66Ohm @ 100MHz Design: Solid Inner Dimension: 0.039" Dia (1.00mm) Outer Dimension: 0.141" Dia (3.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.10.8000 Mfr: Murata Electronics Base Product Number: FSRH04 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1336889-FSRH041D85RN B00B Category: Filters - Cable Ferrites Series: FSRH Type: Round Package: Bulk Length: 0.191" (4.85mm) Standard Package: 50,000 Material: RN Impedance @ Frequency: 66Ohm @ 100MHz Design: Solid Inner Dimension: 0.039" Dia (1.00mm) Outer Dimension: 0.141" Dia (3.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.10.8000 Mfr: Murata Electronics Base Product Number: FSRH04 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - 1336889-FSRH041D85RNB00B - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
1336889-FSRH041D85RNB00B
Filters - Cable Ferrites 1336889-FSRH041D85RNB00B
Win Source Part Number: 1336889-FSRH041D85RN B00B Category: Filters - Cable Ferrites Series: FSRH Type: Round Package: Bulk Length: 0.191" (4.85mm) Standard Package: 50,000 Material: RN Impedance @ Frequency: 66Ohm @ 100MHz Design: Solid Inner Dimension: 0.039" Dia (1.00mm) Outer Dimension: 0.141" Dia (3.60mm) Mounting Type: Free Hanging ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.10.8000 Mfr: Murata Electronics Base Product Number: FSRH04 Product Status: Obsolete

Win Source Part Number: 1336889-FSRH041D85RNB00B
Category: Filters - Cable Ferrites
Series: FSRH
Type: Round
Package: Bulk
Length: 0.191" (4.85mm)
Standard Package: 50,000
Material: RN
Impedance @ Frequency: 66Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.039" Dia (1.00mm)
Outer Dimension: 0.141" Dia (3.60mm)
Mounting Type: Free Hanging
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.10.8000
Mfr: Murata Electronics
Base Product Number: FSRH04
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Ferrite Beads
Product Number 1336889-FSRH041D85RNB00B
Product Name Filters - Cable Ferrites
Impedance 66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Inductor and Choke - 649-3650/1008LABKIT - ERSAELECTRONICS PTE. LTD.
Specs
Technology Lab Kit
Packing Method Bulk
Standards and Certifications RoHS
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-561 - Coilcraft, Inc.
Specs
Impedance 3435 ohms
DCR 3.1 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details