Murata Electronics 475 OHM Cable Assembly FSRB100100RTB00B

Description
FERRITE CORE 475 OHM SOLID 6MM Product overview: FSRB100100RTB00B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 475 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRB100100RTB00B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE CORE 475 OHM SOLID 6MM Product overview: FSRB100100RTB00B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 475 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRB100100RTB00B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
475 OHM Cable Assembly - 840-FSRB100100RTB00B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
475 OHM Cable Assembly
840-FSRB100100RTB00B
475 OHM Cable Assembly 840-FSRB100100RTB00B
FERRITE CORE 475 OHM SOLID 6MM Product overview: FSRB100100RTB00B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 475 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRB100100RTB00B can be used for catalog matching and distributor lookup.

FERRITE CORE 475 OHM SOLID 6MM Product overview: FSRB100100RTB00B from Murata Electronics is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 OHM. Search-friendly keywords include Cable Assembly, Cable Ferrites, electronic component, datasheet, replacement part, 475 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 840-FSRB100100RTB00B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Ferrite Cores - Cables and Wiring - FSRB100100RTB00B
774794-FSRB100100RTB00B
Ferrite Cores - Cables and Wiring - FSRB100100RTB00B 774794-FSRB100100RTB00B
Manufacturer: Murata Electronics North America Win Source Part Number: 774794-FSRB100100RTB 00B Series: FSRB Type: Round Length: 0.394" (10.00mm) Mounting: Free Hanging Material: RT Impedance @ Frequency: 475 Ohm @ 100MHz Design: Solid Inner Dimension: 0.236" Dia (6.00mm) Outer Dimension: 0.394" Dia (10.00mm) Family Name: FSRB Categories: Filters Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 774794-FSRB100100RTB00B
Series: FSRB
Type: Round
Length: 0.394" (10.00mm)
Mounting: Free Hanging
Material: RT
Impedance @ Frequency: 475 Ohm @ 100MHz
Design: Solid
Inner Dimension: 0.236" Dia (6.00mm)
Outer Dimension: 0.394" Dia (10.00mm)
Family Name: FSRB
Categories: Filters
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 840-FSRB100100RTB00B 774794-FSRB100100RTB00B
Product Name 475 OHM Cable Assembly Ferrite Cores - Cables and Wiring - FSRB100100RTB00B
Cable Length 0.0328 ft (0.1001 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details