Murata Electronics Fixed Inductors FSLU2520-1R2JP2

Description
1.2µH Unshielded Wirewound Inductor 235mA 950mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 235mA 950mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS2621CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2621CT-ND
Fixed Inductors TKS2621CT-ND
1.2µH Unshielded Wirewound Inductor 235mA 950mOhm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 235mA 950mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - TKS2621TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2621TR-ND
Fixed Inductors TKS2621TR-ND
1.2µH Unshielded Wirewound Inductor 235mA 950mOhm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 235mA 950mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TKS2621CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details