Murata Electronics Fixed Inductors - #FSLM2520-150J=P2 #FSLM2520-150J=P2

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984117-#FSLM2520-150 J=P2 Packaging: Tape & Reel (TR) Current Rating: 140 mA Length: 2.5 mm Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Self Resonant Frequency: 19 MHz Composition: Wirewound Height: 1.6 mm Current: 115 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.8 Ω Case / Package: 2520 Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 140 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984117-#FSLM2520-150 J=P2 Packaging: Tape & Reel (TR) Current Rating: 140 mA Length: 2.5 mm Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Self Resonant Frequency: 19 MHz Composition: Wirewound Height: 1.6 mm Current: 115 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.8 Ω Case / Package: 2520 Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 140 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - #FSLM2520-150J=P2 - 984117-#FSLM2520-150J=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #FSLM2520-150J=P2
984117-#FSLM2520-150J=P2
Fixed Inductors - #FSLM2520-150J=P2 984117-#FSLM2520-150J=P2
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984117-#FSLM2520-150 J=P2 Packaging: Tape & Reel (TR) Current Rating: 140 mA Length: 2.5 mm Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 1.7018 mm Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Self Resonant Frequency: 19 MHz Composition: Wirewound Height: 1.6 mm Current: 115 mA Number of Pins: 1008 Width: 2 mm Categories: Fixed Inductors DC Resistance (DCR): 2.8 Ω Case / Package: 2520 Case / Package: 1008 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 140 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 1008

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984117-#FSLM2520-150J=P2
Packaging: Tape & Reel (TR)
Current Rating: 140 mA
Length: 2.5 mm
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 1.7018 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 2.52 MHz
Core Material: Ferrite
Self Resonant Frequency: 19 MHz
Composition: Wirewound
Height: 1.6 mm
Current: 115 mA
Number of Pins: 1008
Width: 2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.8 Ω
Case / Package: 2520
Case / Package: 1008
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.2 mm
Lead Free: Contains Lead
Max DC Current: 140 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 984117-#FSLM2520-150J=P2
Product Name Fixed Inductors - #FSLM2520-150J=P2
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.01uH 250MHz 0.7A Inductor and Choke - 71-0603CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details