Manufacturer: Murata Electronics
Win Source Part Number: 1329345-FDVE1040-H-1
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.441" L x 0.394" W (11.20mm x 10.00mm)
Inductance: 10 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 34.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Base Product Number: FDVE1040
Product Status: Not For New Designs
Current - Saturation (Isat): 6.1A
RoHS Status: ROHS3 Compliant
FIXED IND 10UH 5.2A 34.1MOHM SMD Product overview: FDVE1040-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.2A, 34.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.2A, 34.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDVE1040-H-100M=P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1329345-FDVE1040-H-100M=P3 | 71-FDVE1040-H-100M=P3 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 10UH 5.2A 34.1MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound |
| Application | RF Choke | |
| Configuration | Fixed |