Murata Electronics Fixed Inductors - FDUE1040D-H-1R0M=P3 FDUE1040D-H-1R0M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 774492-FDUE1040D-H-1 R0M=P3 Series: * Family Name: FDUE1040D Categories: Inductors, Coils, Chokes Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 774492-FDUE1040D-H-1 R0M=P3 Series: * Family Name: FDUE1040D Categories: Inductors, Coils, Chokes Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - FDUE1040D-H-1R0M=P3
774492-FDUE1040D-H-1R0M=P3
Fixed Inductors - FDUE1040D-H-1R0M=P3 774492-FDUE1040D-H-1R0M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 774492-FDUE1040D-H-1 R0M=P3 Series: * Family Name: FDUE1040D Categories: Inductors, Coils, Chokes Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 774492-FDUE1040D-H-1R0M=P3
Series: *
Family Name: FDUE1040D
Categories: Inductors, Coils, Chokes
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1UH 18A 2.515 MOHM Inductor and Choke - 71-FDUE1040D-H-1R0M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 18A 2.515 MOHM Inductor and Choke
71-FDUE1040D-H-1R0M=P3
SMD 1UH 18A 2.515 MOHM Inductor and Choke 71-FDUE1040D-H-1R0M=P3
FIXED IND 1UH 18A 2.515 MOHM SMD Product overview: FDUE1040D-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 18A, 2.515 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 18A, 2.515 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDUE1040D-H-1R0M= P3 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 18A 2.515 MOHM SMD Product overview: FDUE1040D-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 18A, 2.515 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 18A, 2.515 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDUE1040D-H-1R0M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 774492-FDUE1040D-H-1R0M=P3 71-FDUE1040D-H-1R0M=P3
Product Name Fixed Inductors - FDUE1040D-H-1R0M=P3 SMD 1UH 18A 2.515 MOHM Inductor and Choke
Application RF Choke
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers