Murata Electronics SMD 8.2UH 3.4A 70MOHM Inductor and Choke FDSD0630-H-8R2M=P3

Description
FIXED IND 8.2UH 3.4A 70MOHM SMD Product overview: FDSD0630-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 3.4A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 3.4A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-8R2M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 3.4A 70MOHM SMD Product overview: FDSD0630-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 3.4A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 3.4A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-8R2M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 3.4A 70MOHM Inductor and Choke - 71-FDSD0630-H-8R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 3.4A 70MOHM Inductor and Choke
71-FDSD0630-H-8R2M=P3
SMD 8.2UH 3.4A 70MOHM Inductor and Choke 71-FDSD0630-H-8R2M=P3
FIXED IND 8.2UH 3.4A 70MOHM SMD Product overview: FDSD0630-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 3.4A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 3.4A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-8R2M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 3.4A 70MOHM SMD Product overview: FDSD0630-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 3.4A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 3.4A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-8R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - FDSD0630-H-8R2M=P3
1038456-FDSD0630-H-8R2M=P3
Fixed Inductors - FDSD0630-H-8R2M=P3 1038456-FDSD0630-H-8R2M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1038456-FDSD0630-H-8 R2M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 3.4A Inductance: 8.2μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 5.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -20°C to 100°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1038456-FDSD0630-H-8R2M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.4A
Inductance: 8.2μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 5.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Status: Active
Temperature Range - Operating: -20°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - FDSD0630-H-8R2M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0630-H-8R2M=P3
Fixed Inductors FDSD0630-H-8R2M=P3
FIXED IND 8.2UH 3.4A 70MOHM SMD

FIXED IND 8.2UH 3.4A 70MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0630-H-8R2M=P3 1038456-FDSD0630-H-8R2M=P3 FDSD0630-H-8R2M=P3
Product Name SMD 8.2UH 3.4A 70MOHM Inductor and Choke Fixed Inductors - FDSD0630-H-8R2M=P3 Fixed Inductors
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Metal
Inductance Range 8.2 microH 8.2 microH 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 1-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers