Murata Electronics Fixed Inductors - FDSD0630-H-100M FDSD0630-H-100M

Description
Manufacturer: Toko America Inc. Win Source Part Number: 1173929-FDSD0630-H-1 00M Manufacturer Homepage: www.toko.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toko America Inc. Win Source Part Number: 1173929-FDSD0630-H-1 00M Manufacturer Homepage: www.toko.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - FDSD0630-H-100M
1173929-FDSD0630-H-100M
Fixed Inductors - FDSD0630-H-100M 1173929-FDSD0630-H-100M
Manufacturer: Toko America Inc. Win Source Part Number: 1173929-FDSD0630-H-1 00M Manufacturer Homepage: www.toko.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Toko America Inc.
Win Source Part Number: 1173929-FDSD0630-H-100M
Manufacturer Homepage: www.toko.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Inductor and Choke - 71-FDSD0630-H-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-FDSD0630-H-100M
Inductor and Choke 71-FDSD0630-H-100M
Metal Alloy Inductors Product overview: FDSD0630-H-100M from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-100M can be used for catalog matching and distributor lookup.

Metal Alloy Inductors Product overview: FDSD0630-H-100M from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-100M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1173929-FDSD0630-H-100M 71-FDSD0630-H-100M
Product Name Fixed Inductors - FDSD0630-H-100M Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers