Murata Power Solutions SMD 1UH 6.1A 21 MOHM Inductor and Choke FDSD0518-H-1R0M=P3

Description
FIXED IND 1UH 6.1A 21 MOHM SMD Product overview: FDSD0518-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.1A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.1A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-1R0M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 6.1A 21 MOHM SMD Product overview: FDSD0518-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.1A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.1A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-1R0M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 6.1A 21 MOHM Inductor and Choke - 71-FDSD0518-H-1R0M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 6.1A 21 MOHM Inductor and Choke
71-FDSD0518-H-1R0M=P3
SMD 1UH 6.1A 21 MOHM Inductor and Choke 71-FDSD0518-H-1R0M=P3
FIXED IND 1UH 6.1A 21 MOHM SMD Product overview: FDSD0518-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.1A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.1A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-1R0M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 6.1A 21 MOHM SMD Product overview: FDSD0518-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.1A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.1A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-1R0M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370102-FDSD0518-H-1R0M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370102-FDSD0518-H-1R0M=P3
Inductors, Coils, Chokes - Fixed Inductors 1370102-FDSD0518-H-1R0M=P3
Win Source Part Number: 1370102-FDSD0518-H-1 R0M=P3 Category: Inductors, Coils, Chokes - Fixed Inductors Fake Threat In the Open Market: 32 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: FDSD0518 Package: Tape & Reel Product Status: Last Time Buy Package / Case: Nonstandard Base Product Number: FDSD0518 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.205" L x 0.193" W (5.20mm x 4.90mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Material - Core: Metal Inductance: 1 µH Current Rating (Amps): 6.1 A Current - Saturation (Isat): 8.7A Shielding: Shielded DC Resistance (DCR): 21mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370102-FDSD0518-H-1R0M=P3
Category: Inductors, Coils, Chokes - Fixed Inductors
Fake Threat In the Open Market: 32 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: FDSD0518
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: Nonstandard
Base Product Number: FDSD0518
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.205" L x 0.193" W (5.20mm x 4.90mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 1 µH
Current Rating (Amps): 6.1 A
Current - Saturation (Isat): 8.7A
Shielding: Shielded
DC Resistance (DCR): 21mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - FDSD0518-H-1R0M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0518-H-1R0M=P3
Fixed Inductors FDSD0518-H-1R0M=P3
FIXED IND 1UH 6.1A 21 MOHM SMD

FIXED IND 1UH 6.1A 21 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 7.2A, 20%, Shielded; Inductance Murata - 81Y6146 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 7.2A, 20%, Shielded; Inductance Murata
81Y6146
Inductor, 1Uh, 7.2A, 20%, Shielded; Inductance Murata 81Y6146
INDUCTOR, 1UH, 7.2A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 7.2A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0518-H-1R0M=P3 1370102-FDSD0518-H-1R0M=P3 FDSD0518-H-1R0M=P3 81Y6146
Product Name SMD 1UH 6.1A 21 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1Uh, 7.2A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details