Murata Power Solutions Fixed Inductors - FDSD0420D-4R7M=P3 FDSD0420D-4R7M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 871697-FDSD0420D-4R7 M=P3 Series: FDS0420 Features: Shielded - Inductor 83mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: FDSD0420D Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-13179-6, 490-13179-2, 490-13179-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 871697-FDSD0420D-4R7 M=P3 Series: FDS0420 Features: Shielded - Inductor 83mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: FDSD0420D Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-13179-6, 490-13179-2, 490-13179-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - FDSD0420D-4R7M=P3
871697-FDSD0420D-4R7M=P3
Fixed Inductors - FDSD0420D-4R7M=P3 871697-FDSD0420D-4R7M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 871697-FDSD0420D-4R7 M=P3 Series: FDS0420 Features: Shielded - Inductor 83mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: FDSD0420D Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-13179-6, 490-13179-2, 490-13179-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 871697-FDSD0420D-4R7M=P3
Series: FDS0420
Features: Shielded - Inductor 83mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: FDSD0420D
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-13179-6, 490-13179-2, 490-13179-1

Buy Now Datasheet
SMD 4.7UH 2.7A 83MOHM Inductor and Choke - 71-FDSD0420D-4R7M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.7A 83MOHM Inductor and Choke
71-FDSD0420D-4R7M=P3
SMD 4.7UH 2.7A 83MOHM Inductor and Choke 71-FDSD0420D-4R7M=P3
FIXED IND 4.7UH 2.7A 83MOHM SMD Product overview: FDSD0420D-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 83MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-4R7M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.7A 83MOHM SMD Product overview: FDSD0420D-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 83MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-4R7M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13179-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13179-2-ND
Fixed Inductors 490-13179-2-ND
4.7µH Shielded Inductor 2.7A 83mOhm Max Nonstandard

4.7µH Shielded Inductor 2.7A 83mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, 2.7A, 20%, Wirewound; Inductance Murata - 57AC6784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 2.7A, 20%, Wirewound; Inductance Murata
57AC6784
Inductor, 4.7Uh, 2.7A, 20%, Wirewound; Inductance Murata 57AC6784
INDUCTOR, 4.7UH, 2.7A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):2.7A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.6A; Product Range:FDSD0420_D Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 2.7A, 20%, WIREWOUND; Inductance:4.7µH; RMS Current (Irms):2.7A; Inductor Construction:Wirewound; Saturation Current (Isat):3.6A; Product Range:FDSD0420_D Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 871697-FDSD0420D-4R7M=P3 71-FDSD0420D-4R7M=P3 490-13179-2-ND 57AC6784
Product Name Fixed Inductors - FDSD0420D-4R7M=P3 SMD 4.7UH 2.7A 83MOHM Inductor and Choke Fixed Inductors Inductor, 4.7Uh, 2.7A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Power Inductor Wirewound
Core Material Metal Metal
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers