Murata Power Solutions SMD 2.2UH 3.6A 47MOHM Inductor and Choke FDSD0420D-2R2M=P3

Description
FIXED IND 2.2UH 3.6A 47MOHM SMD Product overview: FDSD0420D-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.6A, 47MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.6A, 47MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-2R2M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.6A 47MOHM SMD Product overview: FDSD0420D-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.6A, 47MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.6A, 47MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-2R2M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 3.6A 47MOHM Inductor and Choke - 71-FDSD0420D-2R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.6A 47MOHM Inductor and Choke
71-FDSD0420D-2R2M=P3
SMD 2.2UH 3.6A 47MOHM Inductor and Choke 71-FDSD0420D-2R2M=P3
FIXED IND 2.2UH 3.6A 47MOHM SMD Product overview: FDSD0420D-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.6A, 47MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.6A, 47MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-2R2M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.6A 47MOHM SMD Product overview: FDSD0420D-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.6A, 47MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.6A, 47MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-2R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13177-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13177-2-ND
Fixed Inductors 490-13177-2-ND
2.2µH Shielded Inductor 3.6A 47mOhm Max Nonstandard

2.2µH Shielded Inductor 3.6A 47mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1150660-FDSD0420D-2R2M=P3
Inductors, Coils, Chokes - Fixed Inductors 1150660-FDSD0420D-2R2M=P3
Win Source Part Number: 1150660-FDSD0420D-2R 2M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDS0420 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 47mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13177-6,490-1317 7-1,490-13177-2 Base Product Number: FDSD0420D Product Status: Last Time Buy Current - Saturation (Isat): 5.5A

Win Source Part Number: 1150660-FDSD0420D-2R2M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDS0420
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 47mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13177-6,490-13177-1,490-13177-2
Base Product Number: FDSD0420D
Product Status: Last Time Buy
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Inductor, 2.2Uh, 3.6A, 20%, Wirewound; Inductance Murata - 57AC6782 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 3.6A, 20%, Wirewound; Inductance Murata
57AC6782
Inductor, 2.2Uh, 3.6A, 20%, Wirewound; Inductance Murata 57AC6782
INDUCTOR, 2.2UH, 3.6A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):3.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.1A; Product Range:FDSD0420_D Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 3.6A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):3.6A; Inductor Construction:Wirewound; Saturation Current (Isat):4.1A; Product Range:FDSD0420_D Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - FDSD0420D-2R2M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0420D-2R2M=P3
Fixed Inductors FDSD0420D-2R2M=P3
FIXED IND 2.2UH 3.6A 47MOHM SMD

FIXED IND 2.2UH 3.6A 47MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0420D-2R2M=P3 490-13177-2-ND 1150660-FDSD0420D-2R2M=P3 57AC6782 FDSD0420D-2R2M=P3
Product Name SMD 2.2UH 3.6A 47MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 2.2Uh, 3.6A, 20%, Wirewound; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers