Murata Power Solutions Fixed Inductors FDSD0420D-1R0M=P3

Description
1µH Shielded Inductor 5.1A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 5.1A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13175-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13175-2-ND
Fixed Inductors 490-13175-2-ND
1µH Shielded Inductor 5.1A 29mOhm Max Nonstandard

1µH Shielded Inductor 5.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13175-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13175-1-ND
Fixed Inductors 490-13175-1-ND
1µH Shielded Inductor 5.1A 29mOhm Max Nonstandard

1µH Shielded Inductor 5.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - FDSD0420D-1R0M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0420D-1R0M=P3
Fixed Inductors FDSD0420D-1R0M=P3
FIXED IND 1UH 5.1A 29 MOHM SMD

FIXED IND 1UH 5.1A 29 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13175-2-ND FDSD0420D-1R0M=P3
Product Name Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0290 ohms 0.0290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details