Murata Power Solutions Fixed Inductors FDSD0420-H-R47M=P3

Description
470nH Shielded Wirewound Inductor 6.8A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 6.8A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10867-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10867-2-ND
Fixed Inductors 490-10867-2-ND
470nH Shielded Wirewound Inductor 6.8A 18mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 6.8A 18mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 8A, 20%, Shielded; Inductance Murata - 81Y6136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 8A, 20%, Shielded; Inductance Murata
81Y6136
Inductor, 0.47Uh, 8A, 20%, Shielded; Inductance Murata 81Y6136
INDUCTOR, 0.47UH, 8A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 8A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - FDSD0420-H-R47M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0420-H-R47M=P3
Fixed Inductors FDSD0420-H-R47M=P3
FIXED IND 470NH 6.8A 18 MOHM SMD

FIXED IND 470NH 6.8A 18 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10867-2-ND 81Y6136 FDSD0420-H-R47M=P3
Product Name Fixed Inductors Inductor, 0.47Uh, 8A, 20%, Shielded; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 2176783-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details