Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors FDSD0420-H-4R7M=P3

Description
Win Source Part Number: 1109563-FDSD0420-H-4 R7M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0420 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 83mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10866-6,490-1086 6-1,490-10866-2 Base Product Number: FDSD0420 Product Status: Last Time Buy Current - Saturation (Isat): 3.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1109563-FDSD0420-H-4 R7M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0420 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 83mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10866-6,490-1086 6-1,490-10866-2 Base Product Number: FDSD0420 Product Status: Last Time Buy Current - Saturation (Isat): 3.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1109563-FDSD0420-H-4R7M=P3
Inductors, Coils, Chokes - Fixed Inductors 1109563-FDSD0420-H-4R7M=P3
Win Source Part Number: 1109563-FDSD0420-H-4 R7M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0420 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 83mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10866-6,490-1086 6-1,490-10866-2 Base Product Number: FDSD0420 Product Status: Last Time Buy Current - Saturation (Isat): 3.6A

Win Source Part Number: 1109563-FDSD0420-H-4R7M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDSD0420
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 83mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10866-6,490-10866-1,490-10866-2
Base Product Number: FDSD0420
Product Status: Last Time Buy
Current - Saturation (Isat): 3.6A

Buy Now Datasheet
Fixed Inductors - 490-10866-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10866-2-ND
Fixed Inductors 490-10866-2-ND
4.7µH Shielded Wirewound Inductor 2.7A 83mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.7A 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10866-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10866-6-ND
Fixed Inductors 490-10866-6-ND
4.7µH Shielded Wirewound Inductor 2.7A 83mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.7A 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10866-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10866-1-ND
Fixed Inductors 490-10866-1-ND
4.7µH Shielded Wirewound Inductor 2.7A 83mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 2.7A 83mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1059586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1059586
Surface Mount Inductors 1059586
Toko FDSD0420-H-4R7M=P3

Toko FDSD0420-H-4R7M=P3

Supplier's Site
Surface Mount Inductors - 1670988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1670988
Surface Mount Inductors 1670988
Toko FDSD0420-H-4R7M=P3

Toko FDSD0420-H-4R7M=P3

Supplier's Site
SMD 4.7UH 2.7A 83 MOHM Inductor and Choke - 71-FDSD0420-H-4R7M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.7A 83 MOHM Inductor and Choke
71-FDSD0420-H-4R7M=P3
SMD 4.7UH 2.7A 83 MOHM Inductor and Choke 71-FDSD0420-H-4R7M=P3
FIXED IND 4.7UH 2.7A 83 MOHM SMD Product overview: FDSD0420-H-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 83 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 83 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-4R7M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.7A 83 MOHM SMD Product overview: FDSD0420-H-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.7A, 83 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.7A, 83 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-4R7M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors/Coils/Transformers >> Power Inductors - FDSD0420-H-4R7M=P3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
FDSD0420-H-4R7M=P3
Inductors/Coils/Transformers >> Power Inductors FDSD0420-H-4R7M=P3
2.7A 4.7uH ±20% 3.6A SMD,4.2x4.2mm Power Inductors ROHS

2.7A 4.7uH ±20% 3.6A SMD,4.2x4.2mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 4.7Uh, 3.2A, 20%, Shielded; Inductance Murata - 81Y6142 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 3.2A, 20%, Shielded; Inductance Murata
81Y6142
Inductor, 4.7Uh, 3.2A, 20%, Shielded; Inductance Murata 81Y6142
INDUCTOR, 4.7UH, 3.2A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.6A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 3.2A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.6A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1109563-FDSD0420-H-4R7M=P3 490-10866-2-ND 1059586 1670988 71-FDSD0420-H-4R7M=P3 FDSD0420-H-4R7M=P3 81Y6142
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 4.7UH 2.7A 83 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 4.7Uh, 3.2A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Wirewound Wirewound Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details