Murata Power Solutions Fixed Inductors - FDSD0420-H-2R2M=P3 FDSD0420-H-2R2M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1038450-FDSD0420-H-2 R2M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 3.6A Inductance: 2.2μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 47 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1038450-FDSD0420-H-2 R2M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 3.6A Inductance: 2.2μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 47 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - FDSD0420-H-2R2M=P3
1038450-FDSD0420-H-2R2M=P3
Fixed Inductors - FDSD0420-H-2R2M=P3 1038450-FDSD0420-H-2R2M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1038450-FDSD0420-H-2 R2M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 3.6A Inductance: 2.2μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 47 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1038450-FDSD0420-H-2R2M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.6A
Inductance: 2.2μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.1A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 47 mOhm Max
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2.2UH 3.6A 47 MOHM Inductor and Choke - 71-FDSD0420-H-2R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.6A 47 MOHM Inductor and Choke
71-FDSD0420-H-2R2M=P3
SMD 2.2UH 3.6A 47 MOHM Inductor and Choke 71-FDSD0420-H-2R2M=P3
FIXED IND 2.2UH 3.6A 47 MOHM SMD Product overview: FDSD0420-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.6A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.6A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-2R2M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.6A 47 MOHM SMD Product overview: FDSD0420-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.6A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.6A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-2R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10864-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10864-2-ND
Fixed Inductors 490-10864-2-ND
2.2µH Shielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 3.6A 47mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 4.2A, 20%, Shielded; Inductance Murata - 81Y6140 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 4.2A, 20%, Shielded; Inductance Murata
81Y6140
Inductor, 2.2Uh, 4.2A, 20%, Shielded; Inductance Murata 81Y6140
INDUCTOR, 2.2UH, 4.2A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 4.2A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1038450-FDSD0420-H-2R2M=P3 71-FDSD0420-H-2R2M=P3 490-10864-2-ND 81Y6140
Product Name Fixed Inductors - FDSD0420-H-2R2M=P3 SMD 2.2UH 3.6A 47 MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Uh, 4.2A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH
DCR 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details