Murata Power Solutions Fixed Inductors FDSD0412-H-1R0M=P3

Description
1µH Shielded Wirewound Inductor 4.3A 44mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 4.3A 44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10854-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10854-2-ND
Fixed Inductors 490-10854-2-ND
1µH Shielded Wirewound Inductor 4.3A 44mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.3A 44mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 4.3A 44 MOHM Inductor and Choke - 71-FDSD0412-H-1R0M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.3A 44 MOHM Inductor and Choke
71-FDSD0412-H-1R0M=P3
SMD 1UH 4.3A 44 MOHM Inductor and Choke 71-FDSD0412-H-1R0M=P3
FIXED IND 1UH 4.3A 44 MOHM SMD Product overview: FDSD0412-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-1R0M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.3A 44 MOHM SMD Product overview: FDSD0412-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-1R0M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - FDSD0412-H-1R0M=P3
1038444-FDSD0412-H-1R0M=P3
Fixed Inductors - FDSD0412-H-1R0M=P3 1038444-FDSD0412-H-1R0M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1038444-FDSD0412-H-1 R0M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 4.3A Inductance: 1μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.7A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 44 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1038444-FDSD0412-H-1R0M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.3A
Inductance: 1μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.7A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 44 mOhm Max
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - FDSD0412-H-1R0M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0412-H-1R0M=P3
Fixed Inductors FDSD0412-H-1R0M=P3
FIXED IND 1UH 4.3A 44 MOHM SMD

FIXED IND 1UH 4.3A 44 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 5A, 20%, Shielded; Inductance Murata - 81Y6131 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 5A, 20%, Shielded; Inductance Murata
81Y6131
Inductor, 1Uh, 5A, 20%, Shielded; Inductance Murata 81Y6131
INDUCTOR, 1UH, 5A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.2A; Product Range:FDSD0412 Series; Power Inductor Case:4.2mm x 4.2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 5A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):6.2A; Product Range:FDSD0412 Series; Power Inductor Case:4.2mm x 4.2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10854-2-ND 71-FDSD0412-H-1R0M=P3 1038444-FDSD0412-H-1R0M=P3 FDSD0412-H-1R0M=P3 81Y6131
Product Name Fixed Inductors SMD 1UH 4.3A 44 MOHM Inductor and Choke Fixed Inductors - FDSD0412-H-1R0M=P3 Fixed Inductors Inductor, 1Uh, 5A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0440 ohms 0.0440 ohms 0.0440 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details