Murata Electronics SMD 3.3UH 11.5A 7 MOHM Inductor and Choke FDA1254-H-3R3M=P3

Description
FIXED IND 3.3UH 11.5A 7 MOHM SMD Product overview: FDA1254-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 11.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 11.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDA1254-H-3R3M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 11.5A 7 MOHM SMD Product overview: FDA1254-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 11.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 11.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDA1254-H-3R3M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 11.5A 7 MOHM Inductor and Choke - 71-FDA1254-H-3R3M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 11.5A 7 MOHM Inductor and Choke
71-FDA1254-H-3R3M=P3
SMD 3.3UH 11.5A 7 MOHM Inductor and Choke 71-FDA1254-H-3R3M=P3
FIXED IND 3.3UH 11.5A 7 MOHM SMD Product overview: FDA1254-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 11.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 11.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDA1254-H-3R3M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 11.5A 7 MOHM SMD Product overview: FDA1254-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 11.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 11.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDA1254-H-3R3M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
997175-FDA1254-H-3R3M=P3
Inductors, Coils, Chokes - Fixed Inductors 997175-FDA1254-H-3R3M=P3
Win Source Part Number: 997175-FDA1254-H-3R3 M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDA1254 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.213" (5.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard, 3 Lead DC Resistance (DCR): 7mOhm Temperature Range - Operating: -20°C ~ 100°C Dimension: 0.508" L x 0.496" W (12.90mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-14405-1,490-1440 5-2,490-14405-6 Base Product Number: FDA1254 Product Status: Obsolete Current - Saturation (Isat): 13.1A

Win Source Part Number: 997175-FDA1254-H-3R3M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDA1254
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard, 3 Lead
DC Resistance (DCR): 7mOhm
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 0.508" L x 0.496" W (12.90mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-14405-1,490-14405-2,490-14405-6
Base Product Number: FDA1254
Product Status: Obsolete
Current - Saturation (Isat): 13.1A

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 11.5A Rohs Compliant Murata - 92AH4524 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 11.5A Rohs Compliant Murata
92AH4524
Inductor, 3.3Uh, Shielded, 11.5A Rohs Compliant Murata 92AH4524
INDUCTOR, 3.3UH, SHIELDED, 11.5A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SHIELDED, 11.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDA1254-H-3R3M=P3 997175-FDA1254-H-3R3M=P3 92AH4524
Product Name SMD 3.3UH 11.5A 7 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 3.3Uh, Shielded, 11.5A Rohs Compliant Murata
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details