INDUCTOR, 360NH, 41A, 20%, WIREWOUND; Inductance:360nH; RMS Current (Irms):41A; Inductor Construction:Wirewou
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-FCUL1060-H-R36M=P3TR-ND | 57AC6774 |
| Product Name | Fixed Inductors | Inductor, 360Nh, 41A, 20%, Wirewound; Inductance Murata |
| Configuration | Fixed | |
| Packing Method | Tape Reel | |
| Technology | Wirewound |