Murata Power Solutions Fixed Inductors FCUL0630-H-R36M=P3

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-FCUL0630-H-R36M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-FCUL0630-H-R36M=P3DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 360NH 21A 1.9 MOHM SMD

FIXED IND 360NH 21A 1.9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-FCUL0630-H-R36M=P3CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 360NH 21A 1.9 MOHM SMD

FIXED IND 360NH 21A 1.9 MOHM SMD

Buy Now Datasheet
Inductor, 360Nh, 21A, 20%, Wirewound; Inductance Murata - 57AC6767 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, 21A, 20%, Wirewound; Inductance Murata
57AC6767
Inductor, 360Nh, 21A, 20%, Wirewound; Inductance Murata 57AC6767
INDUCTOR, 360NH, 21A, 20%, WIREWOUND; Inductance:360nH; RMS Current (Irms):21A; Inductor Construction:Wirewou nd; Saturation Current (Isat):18A; Product Range:FCUL0630 Series; Power Inductor Case:7.3mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 360NH, 21A, 20%, WIREWOUND; Inductance:360nH; RMS Current (Irms):21A; Inductor Construction:Wirewound; Saturation Current (Isat):18A; Product Range:FCUL0630 Series; Power Inductor Case:7.3mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-FCUL0630-H-R36M=P3TR-ND 57AC6767
Product Name Fixed Inductors Inductor, 360Nh, 21A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details