INDUCTOR, 220NH, 24A, 20%, WIREWOUND; Inductance:220nH; RMS Current (Irms):24A; Inductor Construction:Wirewou
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-FCUL0624-H-R22M=P3TR-ND | 57AC6763 |
| Product Name | Fixed Inductors | Inductor, 220Nh, 24A, 20%, Wirewound; Inductance Murata |
| Configuration | Fixed | |
| Packing Method | Tape Reel | |
| Technology | Wirewound |