Murata Electronics Ceramic Capacitors ERB32Q5C2HR50BDX1L

Description
0.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ERB32Q5C2HR50BDX1L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
ERB32Q5C2HR50BDX1L-ND
Ceramic Capacitors ERB32Q5C2HR50BDX1L-ND
0.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - ERB32Q5C2HR50BDX1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ERB32Q5C2HR50BDX1L
Ceramic Capacitors ERB32Q5C2HR50BDX1L
CAP CER 0.50PF 500V NP0 1210

CAP CER 0.50PF 500V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number ERB32Q5C2HR50BDX1L-ND ERB32Q5C2HR50BDX1L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details