CAP ALUM POLY 56UF 20% 12.5V SMD
CAP ALUM POLY 56UF 20% 12.5V SMD
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECASD61B566M020K00 | ECASD61B566M020K00 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 56 microF | 56 microF |