Murata Electronics SMD 47UF 12.5V Capacitor ECASD61B476M020K00

Description
CAP ALUM POLY 47UF 20% 12.5V SMD Product overview: ECASD61B476M020K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD61B476M020K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 47UF 20% 12.5V SMD Product overview: ECASD61B476M020K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD61B476M020K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47UF 12.5V Capacitor
69-ECASD61B476M020K00
SMD 47UF 12.5V Capacitor 69-ECASD61B476M020K00
CAP ALUM POLY 47UF 20% 12.5V SMD Product overview: ECASD61B476M020K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD61B476M020K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 47UF 20% 12.5V SMD Product overview: ECASD61B476M020K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 12.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD61B476M020K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 35 mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 35 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD61B476M020K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD61B476M020K00
Capacitors - Aluminum - Polymer Capacitors ECASD61B476M020K00
CAP ALUM POLY 47UF 20% 12.5V SMD

CAP ALUM POLY 47UF 20% 12.5V SMD

Supplier's Site
Cap, 47Μf, 12.5V, 20%; Capacitance Murata - 11AC3035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 12.5V, 20%; Capacitance Murata
11AC3035
Cap, 47Μf, 12.5V, 20%; Capacitance Murata 11AC3035
CAP, 47µF, 12.5V, 20%; Capacitance:47µF; Voltage Rating:12.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 47µF, 12.5V, 20%; Capacitance:47µF; Voltage Rating:12.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.02ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - ECASD61B476M020K00 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD61B476M020K00
Aluminum - Polymer Capacitors ECASD61B476M020K00
CAP ALUM POLY 47UF 20% 12.5V SMD

CAP ALUM POLY 47UF 20% 12.5V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD61B476M020K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD61B476M020K00
Aluminum - Polymer Capacitors ECASD61B476M020K00
CAP ALUM POLY 47UF 20% 12.5V SMD

CAP ALUM POLY 47UF 20% 12.5V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD61B476M020K00 ECASD61B476M020K00 11AC3035 ECASD61B476M020K00 ECASD61B476M020K00
Product Name SMD 47UF 12.5V Capacitor Connectors,Interconnects Capacitors - Aluminum - Polymer Capacitors Cap, 47Μf, 12.5V, 20%; Capacitance Murata Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 0.2200 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-30MX30X6-G-151-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details