Murata Electronics SMD 68UF 10V Capacitor ECASD61A686M015K00

Description
CAP ALUM POLY 68UF 20% 10V SMD Product overview: ECASD61A686M015K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD61A686M015K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 68UF 20% 10V SMD Product overview: ECASD61A686M015K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD61A686M015K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68UF 10V Capacitor
69-ECASD61A686M015K00
SMD 68UF 10V Capacitor 69-ECASD61A686M015K00
CAP ALUM POLY 68UF 20% 10V SMD Product overview: ECASD61A686M015K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD61A686M015K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 68UF 20% 10V SMD Product overview: ECASD61A686M015K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD61A686M015K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 490-5471-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5471-2-ND
Aluminum - Polymer Capacitors 490-5471-2-ND
68µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C

68µF 10V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - ECASD61A686M015K00 - 807679-ECASD61A686M015K00 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ECASD61A686M015K00
807679-ECASD61A686M015K00
Aluminum - Polymer Capacitors - ECASD61A686M015K00 807679-ECASD61A686M015K00
Manufacturer: Murata Electronics Win Source Part Number: 807679-ECASD61A686M0 15K00 Packaging: Reel Type: Polymer Mounting Style: SMD Applications: Use For General Capacitance: 68μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 15mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Lifetime at Temp.: 1000 Hrs at 105°C Ripple Current at High Frequency: 2A at 100kHz

Manufacturer: Murata Electronics
Win Source Part Number: 807679-ECASD61A686M015K00
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: Use For General
Capacitance: 68μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 15mOhm
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Lifetime at Temp.: 1000 Hrs at 105°C
Ripple Current at High Frequency: 2A at 100kHz

Buy Now
Aluminum - Polymer Capacitors - ECASD61A686M015K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD61A686M015K00
Aluminum - Polymer Capacitors ECASD61A686M015K00
CAP ALUM POLY 68UF 20% 10V SMD

CAP ALUM POLY 68UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD61A686M015K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD61A686M015K00
Capacitors - Aluminum - Polymer Capacitors ECASD61A686M015K00
CAP ALUM POLY 68UF 20% 10V SMD

CAP ALUM POLY 68UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD61A686M015K00 490-5471-2-ND 807679-ECASD61A686M015K00 ECASD61A686M015K00 ECASD61A686M015K00
Product Name SMD 68UF 10V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors - ECASD61A686M015K00 Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details