Murata Electronics Aluminum - Polymer Capacitors ECASD60J227M010K00

Description
220µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C
Request a Quote
Description
220µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECASD60J227M010K00 is a polymer aluminum electrolytic capacitor from the ECAS series by Lingto Electronic Limited. It features a capacitance of 220µF with a tolerance of ±20% and operates at a rated voltage of 6.3V. This capacitor is designed for low equivalent series resistance (ESR) and low impedance, making it suitable for applications requiring efficient ripple absorption and transient response. The operating temperature range is from -55°C to +105°C, allowing for versatility in various environments. The capacitor is surface mount and complies with RoHS standards, ensuring it is halogen-free and environmentally friendly. It is particularly effective in power supply circuits and can help reduce the number of components needed in a design.

Datasheet Summary
Powered by GS/AI

The ECASD60J227M010K00 is a polymer aluminum electrolytic capacitor from the ECAS series by Lingto Electronic Limited. It features a capacitance of 220µF with a tolerance of ±20% and operates at a rated voltage of 6.3V. This capacitor is designed for low equivalent series resistance (ESR) and low impedance, making it suitable for applications requiring efficient ripple absorption and transient response. The operating temperature range is from -55°C to +105°C, allowing for versatility in various environments. The capacitor is surface mount and complies with RoHS standards, ensuring it is halogen-free and environmentally friendly. It is particularly effective in power supply circuits and can help reduce the number of components needed in a design.

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 490-12529-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-12529-2-ND
Aluminum - Polymer Capacitors 490-12529-2-ND
220µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C

220µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 220UF 6.3V Capacitor
69-ECASD60J227M010K00
SMD 220UF 6.3V Capacitor 69-ECASD60J227M010K00
CAP ALUM POLY 220UF 20% 6.3V SMD Product overview: ECASD60J227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60J227M010K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 220UF 20% 6.3V SMD Product overview: ECASD60J227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60J227M010K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD60J227M010K00 - 870009-ECASD60J227M010K00 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ECASD60J227M010K00
870009-ECASD60J227M010K00
Aluminum - Polymer Capacitors - ECASD60J227M010K00 870009-ECASD60J227M010K00
Manufacturer: Murata Electronics North America Win Source Part Number: 870009-ECASD60J227M0 10K00 Series: ECAS Operating Temperature Range: -40°C ~ 105°C Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: ECASD60J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.22.0020 Other Part Number: 490-12529-2, 490-12529-1, 490-12529-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 870009-ECASD60J227M010K00
Series: ECAS
Operating Temperature Range: -40°C ~ 105°C
Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ECASD60J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8532.22.0020
Other Part Number: 490-12529-2, 490-12529-1, 490-12529-6

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD60J227M010K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD60J227M010K00
Capacitors - Aluminum - Polymer Capacitors ECASD60J227M010K00
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site
Cap, 220Μf, 6.3V, 20%; Capacitance Murata - 11AC3033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%; Capacitance Murata
11AC3033
Cap, 220Μf, 6.3V, 20%; Capacitance Murata 11AC3033
CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.01ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%; Capacitance:220µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.01ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - ECASD60J227M010K00 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD60J227M010K00
Aluminum - Polymer Capacitors ECASD60J227M010K00
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD60J227M010K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD60J227M010K00
Aluminum - Polymer Capacitors ECASD60J227M010K00
CAP ALUM POLY 220UF 20% 6.3V SMD

CAP ALUM POLY 220UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12529-2-ND 69-ECASD60J227M010K00 870009-ECASD60J227M010K00 ECASD60J227M010K00 11AC3033 ECASD60J227M010K00 ECASD60J227M010K00
Product Name Aluminum - Polymer Capacitors SMD 220UF 6.3V Capacitor Aluminum - Polymer Capacitors - ECASD60J227M010K00 Capacitors - Aluminum - Polymer Capacitors Cap, 220Μf, 6.3V, 20%; Capacitance Murata Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details