Murata Electronics SMD 470UF 2.5V Capacitor ECASD60E477M009K00

Description
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: ECASD60E477M009K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60E477M009K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: ECASD60E477M009K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60E477M009K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470UF 2.5V Capacitor
69-ECASD60E477M009K00
SMD 470UF 2.5V Capacitor 69-ECASD60E477M009K00
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: ECASD60E477M009K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60E477M009K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: ECASD60E477M009K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60E477M009K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 490-ECASD60E477M009K00TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD60E477M009K00TR-ND
Aluminum - Polymer Capacitors 490-ECASD60E477M009K00TR-ND
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1328474-ECASD60E477M009K00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1328474-ECASD60E477M009K00
Capacitors - Aluminum - Polymer Capacitors 1328474-ECASD60E477M009K00
Manufacturer: Murata Electronics Win Source Part Number: 1328474-ECASD60E477M 009K00 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.122" (3.10mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 2.5 V ESR (Equivalent Series Resistance): 9mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-ECASD60E477M009K 00CT,490-ECASD60E477 M009K00TR,490-ECASD6 0E477M009K00DKR Base Product Number: ECASD60E Product Status: Last Time Buy RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 3 A @ 100 kHz

Manufacturer: Murata Electronics
Win Source Part Number: 1328474-ECASD60E477M009K00
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Applications: General Purpose
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 9mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: 490-ECASD60E477M009K00CT,490-ECASD60E477M009K00TR,490-ECASD60E477M009K00DKR
Base Product Number: ECASD60E
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 3 A @ 100 kHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
ECASD60E477M009K00
Aluminum Organic Polymer Capacitors ECASD60E477M009K00
Aluminum Organic Polymer Capacitors 2917 2.5VDC 470uF 20% 9mOhm

Aluminum Organic Polymer Capacitors 2917 2.5VDC 470uF 20% 9mOhm

Buy Now Datasheet
Aluminum - Polymer Capacitors - ECASD60E477M009K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD60E477M009K00
Aluminum - Polymer Capacitors ECASD60E477M009K00
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD60E477M009K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD60E477M009K00
Capacitors - Aluminum - Polymer Capacitors ECASD60E477M009K00
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD60E477M009K00 490-ECASD60E477M009K00TR-ND 1328474-ECASD60E477M009K00 ECASD60E477M009K00 ECASD60E477M009K00 ECASD60E477M009K00
Product Name SMD 470UF 2.5V Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers