The ECASD60E477M006K00 is a polymer aluminum electrolytic capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR) and high capacitance. It features a capacitance of 470µF with a rated voltage of 2.5V and operates effectively within a temperature range of -55°C to +105°C. The capacitor is suitable for smoothing and transient response in power supply circuits, contributing to reduced component count and substrate area. It is RoHS compliant, halogen-free, and comes in a surface mount package, making it compatible with modern electronic assembly processes. The product also exhibits stable capacitance under varying DC voltage and temperature conditions, with no voltage derating required.
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: ECASD60E477M006K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60E477M006K0
470µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C
470µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C
470µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C
CAP ALUM POLY 470UF 20% 2.5V SMD
Aluminum Organic Polymer Capacitors 2917 2.5VDC 470uF 20% 6mOhm
CAP, 470UF, 2.5V, ALU ELEC, POLYMER ROHS COMPLIANT: YES
CAP ALUM POLY 470UF 20% 2.5V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-ECASD60E477M006K00 | 490-ECASD60E477M006K00DKR-ND | 490-ECASD60E477M006K00TR-ND | ECASD60E477M006K00 | ECASD60E477M006K00 | 65AH6128 | ECASD60E477M006K00 |
| Product Name | SMD 470UF 2.5V Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 470Uf, 2.5V, Alu Elec, Polymer Rohs Compliant Murata | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |