Murata Electronics SMD 330UF 2V Capacitor ECASD60D337M007K00

Description
CAP ALUM POLY 330UF 20% 2V SMD Product overview: ECASD60D337M007K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60D337M007K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 330UF 20% 2V SMD Product overview: ECASD60D337M007K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60D337M007K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330UF 2V Capacitor
69-ECASD60D337M007K00
SMD 330UF 2V Capacitor 69-ECASD60D337M007K00
CAP ALUM POLY 330UF 20% 2V SMD Product overview: ECASD60D337M007K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60D337M007K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 330UF 20% 2V SMD Product overview: ECASD60D337M007K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60D337M007K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD60D337M007K00 - 870008-ECASD60D337M007K00 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ECASD60D337M007K00
870008-ECASD60D337M007K00
Aluminum - Polymer Capacitors - ECASD60D337M007K00 870008-ECASD60D337M007K00
Manufacturer: Murata Electronics North America Win Source Part Number: 870008-ECASD60D337M0 07K00 Series: ECAS Operating Temperature Range: -40°C ~ 105°C Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: ECASD60D Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.22.0020 Other Part Number: 490-5452-6, 490-5452-1, 490-5452-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 870008-ECASD60D337M007K00
Series: ECAS
Operating Temperature Range: -40°C ~ 105°C
Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ECASD60D
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8532.22.0020
Other Part Number: 490-5452-6, 490-5452-1, 490-5452-2

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5452-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5452-2-ND
Aluminum - Polymer Capacitors 490-5452-2-ND
330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C

330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5452-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5452-6-ND
Aluminum - Polymer Capacitors 490-5452-6-ND
330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C

330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD60D337M007K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD60D337M007K00
Capacitors - Aluminum - Polymer Capacitors ECASD60D337M007K00
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD60D337M007K00 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD60D337M007K00
Aluminum - Polymer Capacitors ECASD60D337M007K00
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD60D337M007K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD60D337M007K00
Aluminum - Polymer Capacitors ECASD60D337M007K00
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD60D337M007K00 870008-ECASD60D337M007K00 490-5452-2-ND 490-5452-6-ND ECASD60D337M007K00 ECASD60D337M007K00 ECASD60D337M007K00
Product Name SMD 330UF 2V Capacitor Aluminum - Polymer Capacitors - ECASD60D337M007K00 Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details