Murata Electronics Aluminum - Polymer Capacitors ECASD41E226M040KA0

Description
22µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 490-ECASD41E226M040KA0TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD41E226M040KA0TR-ND
Aluminum - Polymer Capacitors 490-ECASD41E226M040KA0TR-ND
22µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C

22µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD41E226M040KA0CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD41E226M040KA0CT-ND
Aluminum - Polymer Capacitors 490-ECASD41E226M040KA0CT-ND
22µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C

22µF 25V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1381979-ECASD41E226M040KA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1381979-ECASD41E226M040KA0
Capacitors - Aluminum - Polymer Capacitors 1381979-ECASD41E226M040KA0
Win Source Part Number: 1381979-ECASD41E226M 040KA0 Category: Capacitors>Aluminum - Polymer Capacitors Series: ECAS Type: Polymer Package: Tape & Reel Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8532.22.0020 Mfr: Murata Electronics North America Base Product Number: ECASD41E Product Status: Obsolete Ripple Current @ High Frequency: 1.6 A @ 100 kHz REACH Status: REACH Unaffected Standard Package: 3,000 pcs

Win Source Part Number: 1381979-ECASD41E226M040KA0
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ECAS
Type: Polymer
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8532.22.0020
Mfr: Murata Electronics North America
Base Product Number: ECASD41E
Product Status: Obsolete
Ripple Current @ High Frequency: 1.6 A @ 100 kHz
REACH Status: REACH Unaffected
Standard Package: 3,000 pcs

Buy Now Datasheet
Singapore, Singapore
SMD 22UF 25V Capacitor
69-ECASD41E226M040KA0
SMD 22UF 25V Capacitor 69-ECASD41E226M040KA0
CAP ALUM POLY 22UF 20% 25V SMD Product overview: ECASD41E226M040KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41E226M040KA 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 22UF 20% 25V SMD Product overview: ECASD41E226M040KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41E226M040KA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD41E226M040KA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD41E226M040KA0
Capacitors - Aluminum - Polymer Capacitors ECASD41E226M040KA0
CAP ALUM POLY 22UF 20% 25V SMD

CAP ALUM POLY 22UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD41E226M040KA0 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41E226M040KA0
Aluminum - Polymer Capacitors ECASD41E226M040KA0
CAP ALUM POLY 22UF 20% 25V SMD

CAP ALUM POLY 22UF 20% 25V SMD

Supplier's Site Datasheet
Cap, 22Μf, 25V; Capacitance Murata - 50AC5122 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V; Capacitance Murata
50AC5122
Cap, 22Μf, 25V; Capacitance Murata 50AC5122
CAP, 22µF, 25V; Capacitance:22µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V; Capacitance:22µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
ECASD41E226M040KA0
Aluminum Organic Polymer Capacitors ECASD41E226M040KA0
Aluminum Organic Polymer Capacitors 2917 25VDC 22uF 20% 40mOhm

Aluminum Organic Polymer Capacitors 2917 25VDC 22uF 20% 40mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-ECASD41E226M040KA0TR-ND 1381979-ECASD41E226M040KA0 69-ECASD41E226M040KA0 ECASD41E226M040KA0 ECASD41E226M040KA0 50AC5122 ECASD41E226M040KA0
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors SMD 22UF 25V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 22Μf, 25V; Capacitance Murata Aluminum Organic Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers