Murata Electronics Aluminum - Polymer Capacitors ECASD41E156M040KA0

Description
CAP ALUM POLY 15UF 20% 25V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 15UF 20% 25V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 490-ECASD41E156M040KA0TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD41E156M040KA0TR-ND
Aluminum - Polymer Capacitors 490-ECASD41E156M040KA0TR-ND
CAP ALUM POLY 15UF 20% 25V SMD

CAP ALUM POLY 15UF 20% 25V SMD

Buy Now Datasheet
Singapore, Singapore
SMD 15UF 25V Capacitor
69-ECASD41E156M040KA0
SMD 15UF 25V Capacitor 69-ECASD41E156M040KA0
CAP ALUM POLY 15UF 20% 25V SMD Product overview: ECASD41E156M040KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41E156M040KA 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 15UF 20% 25V SMD Product overview: ECASD41E156M040KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41E156M040KA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 969855-ECASD41E156M040KA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
969855-ECASD41E156M040KA0
Capacitors - Aluminum - Polymer Capacitors 969855-ECASD41E156M040KA0
Win Source Part Number: 969855-ECASD41E156M0 40KA0 Category: Capacitors>Aluminum - Polymer Capacitors Series: ECAS Type: Polymer Package: Cut Tape (CT), Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Murata Electronics Other Names: 490-ECASD41E156M040K A0TR,490-ECASD41E156 M040KA0DKR,490-ECASD 41E156M040KA0CT Base Product Number: ECASD41E Product Status: Last Time Buy Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Win Source Part Number: 969855-ECASD41E156M040KA0
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ECAS
Type: Polymer
Package: Cut Tape (CT),
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Murata Electronics
Other Names: 490-ECASD41E156M040KA0TR,490-ECASD41E156M040KA0DKR,490-ECASD41E156M040KA0CT
Base Product Number: ECASD41E
Product Status: Last Time Buy
Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Buy Now Datasheet
Cap, 15Μf, 25V; Capacitance Murata - 50AC5121 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 25V; Capacitance Murata
50AC5121
Cap, 15Μf, 25V; Capacitance Murata 50AC5121
CAP, 15µF, 25V; Capacitance:15µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 15µF, 25V; Capacitance:15µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD41E156M040KA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD41E156M040KA0
Capacitors - Aluminum - Polymer Capacitors ECASD41E156M040KA0
CAP ALUM POLY 15UF 20% 25V SMD

CAP ALUM POLY 15UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD41E156M040KA0 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41E156M040KA0
Aluminum - Polymer Capacitors ECASD41E156M040KA0
CAP ALUM POLY 15UF 20% 25V SMD

CAP ALUM POLY 15UF 20% 25V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD41E156M040KA0 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41E156M040KA0
Aluminum - Polymer Capacitors ECASD41E156M040KA0
CAP ALUM POLY 15UF 20% 25V SMD

CAP ALUM POLY 15UF 20% 25V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
ECASD41E156M040KA0
Aluminum Organic Polymer Capacitors ECASD41E156M040KA0
Aluminum Organic Polymer Capacitors 2917 25VDC 15uF 20% 40mOhm

Aluminum Organic Polymer Capacitors 2917 25VDC 15uF 20% 40mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-ECASD41E156M040KA0TR-ND 69-ECASD41E156M040KA0 969855-ECASD41E156M040KA0 50AC5121 ECASD41E156M040KA0 ECASD41E156M040KA0 ECASD41E156M040KA0 ECASD41E156M040KA0
Product Name Aluminum - Polymer Capacitors SMD 15UF 25V Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, 15Μf, 25V; Capacitance Murata Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713222 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers