CAP ALUM POLY 10UF 20% 25V SMD
CAP ALUM POLY 10UF 20% 25V SMD
CAP ALUM POLY 10UF 20% 25V SMD
CAP, 10µF, 25V; Capacitance:10µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 2917 25VDC 10uF 20% 40mOhm
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-ECASD41E106M040KA0TR-ND | ECASD41E106M040KA0 | ECASD41E106M040KA0 | 50AC5120 | ECASD41E106M040KA0 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 10Μf, 25V; Capacitance Murata | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |