Manufacturer: Murata Electronics North America
Win Source Part Number: 1035768-ECASD40J686M
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 6.3V
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ESR: 15 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 2917 (7343 Metric)
Ripple Current - High Frequency: 2A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
CAP ALUM POLY 68UF 20% 6.3V SMD Product overview: ECASD40J686M015K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40J686M015K0
CAP ALUM POLY 68UF 20% 6.3V SMD
CAP ALUM POLY 68UF 20% 6.3V SMD
CAP ALUM POLY 68UF 20% 6.3V SMD
CAP ALUM POLY 68UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1035768-ECASD40J686M015K00 | 69-ECASD40J686M015K00 | 490-5464-2-ND | ECASD40J686M015K00 | ECASD40J686M015K00 | ECASD40J686M015K00 |
| Product Name | Aluminum - Polymer Capacitors - ECASD40J686M015K00 | SMD 68UF 6.3V Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | ||
| WVAC | 6.3 volts | 6.3 volts | 6.3 volts |