Murata Electronics Aluminum - Polymer Capacitors ECASD40J336M025K00

Description
33µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 490-5462-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5462-2-ND
Aluminum - Polymer Capacitors 490-5462-2-ND
33µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm 1000 Hrs @ 105°C

33µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5462-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5462-6-ND
Aluminum - Polymer Capacitors 490-5462-6-ND
33µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm 1000 Hrs @ 105°C

33µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 25mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 33UF 6.3V Capacitor
69-ECASD40J336M025K00
SMD 33UF 6.3V Capacitor 69-ECASD40J336M025K00
CAP ALUM POLY 33UF 20% 6.3V SMD Product overview: ECASD40J336M025K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40J336M025K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 33UF 20% 6.3V SMD Product overview: ECASD40J336M025K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40J336M025K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359468-ECASD40J336M025K00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359468-ECASD40J336M025K00
Capacitors - Aluminum - Polymer Capacitors 1359468-ECASD40J336M025K00
Win Source Part Number: 1359468-ECASD40J336M 025K00 Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 35 pct. Type: Polymer Mfr: Murata Electronics Series: ECAS Package: Tape & Reel Product Status: Active Package / Case: 2917 (7343 Metric) Base Product Number: ECASD40J Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 25mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ High Frequency: 1.8 A @ 100 kHz Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.075" (1.90mm) Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359468-ECASD40J336M025K00
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
Type: Polymer
Mfr: Murata Electronics
Series: ECAS
Package: Tape & Reel
Product Status: Active
Package / Case: 2917 (7343 Metric)
Base Product Number: ECASD40J
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 25mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 1.8 A @ 100 kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.075" (1.90mm)
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Aluminum - Polymer Capacitors - ECASD40J336M025K00 - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD40J336M025K00
Aluminum - Polymer Capacitors ECASD40J336M025K00
CAP ALUM POLY 33UF 20% 6.3V SMD

CAP ALUM POLY 33UF 20% 6.3V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD40J336M025K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD40J336M025K00
Aluminum - Polymer Capacitors ECASD40J336M025K00
CAP ALUM POLY 33UF 20% 6.3V SMD

CAP ALUM POLY 33UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD40J336M025K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD40J336M025K00
Capacitors - Aluminum - Polymer Capacitors ECASD40J336M025K00
CAP ALUM POLY 33UF 20% 6.3V SMD

CAP ALUM POLY 33UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5462-2-ND 490-5462-6-ND 69-ECASD40J336M025K00 1359468-ECASD40J336M025K00 ECASD40J336M025K00 ECASD40J336M025K00 ECASD40J336M025K00
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD 33UF 6.3V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers