Murata Electronics SMD 220UF 4V Capacitor ECASD40G227M009K00

Description
CAP ALUM POLY 220UF 20% 4V SMD Product overview: ECASD40G227M009K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40G227M009K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 220UF 20% 4V SMD Product overview: ECASD40G227M009K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40G227M009K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220UF 4V Capacitor
69-ECASD40G227M009K00
SMD 220UF 4V Capacitor 69-ECASD40G227M009K00
CAP ALUM POLY 220UF 20% 4V SMD Product overview: ECASD40G227M009K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40G227M009K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 220UF 20% 4V SMD Product overview: ECASD40G227M009K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40G227M009K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1329293-ECASD40G227M009K00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1329293-ECASD40G227M009K00
Capacitors - Aluminum - Polymer Capacitors 1329293-ECASD40G227M009K00
Manufacturer: Murata Electronics Win Source Part Number: 1329293-ECASD40G227M 009K00 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 9mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-ECASD40G227M009K 00TR,490-ECASD40G227 M009K00DKR,490-ECASD 40G227M009K00CT Base Product Number: ECASD40G Product Status: Not For New Designs RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 3 A @ 100 kHz

Manufacturer: Murata Electronics
Win Source Part Number: 1329293-ECASD40G227M009K00
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 9mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: 490-ECASD40G227M009K00TR,490-ECASD40G227M009K00DKR,490-ECASD40G227M009K00CT
Base Product Number: ECASD40G
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 3 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD40G227M009K00CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD40G227M009K00CT-ND
Aluminum - Polymer Capacitors 490-ECASD40G227M009K00CT-ND
220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C

220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD40G227M009K00TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD40G227M009K00TR-ND
Aluminum - Polymer Capacitors 490-ECASD40G227M009K00TR-ND
220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C

220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
ECASD40G227M009K00
Aluminum Organic Polymer Capacitors ECASD40G227M009K00
Aluminum Organic Polymer Capacitors 2917 4VDC 220uF 20% 9mOhm

Aluminum Organic Polymer Capacitors 2917 4VDC 220uF 20% 9mOhm

Buy Now Datasheet
Cap, 220Μf, 4V; Capacitance Murata - 50AC5119 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 4V; Capacitance Murata
50AC5119
Cap, 220Μf, 4V; Capacitance Murata 50AC5119
CAP, 220µF, 4V; Capacitance:220µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 4V; Capacitance:220µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:ECAS Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD40G227M009K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD40G227M009K00
Aluminum - Polymer Capacitors ECASD40G227M009K00
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD40G227M009K00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
ECASD40G227M009K00
Capacitors - Aluminum - Polymer Capacitors ECASD40G227M009K00
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD40G227M009K00 1329293-ECASD40G227M009K00 490-ECASD40G227M009K00CT-ND ECASD40G227M009K00 50AC5119 ECASD40G227M009K00 ECASD40G227M009K00
Product Name SMD 220UF 4V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Cap, 220Μf, 4V; Capacitance Murata Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers