The ECASD40D337M006KA0 is a Polymer Aluminum Electrolytic Capacitor designed for electronic equipment applications. It has a capacitance of 330OºF with a tolerance of ±20%. The rated voltage for this capacitor is 2V, making it suitable for low-voltage applications. The equivalent series resistance (ESR) is specified at 6mΩ at 100kHz and +25°C, which indicates low power loss during operation. The capacitor is packaged in a surface-mount device (SMD) format, specifically in a D4 case size. It is compliant with ROHS standards, ensuring it meets environmental regulations. The product is manufactured by Murata Electronics (Thailand), Ltd. and is intended for use in environments that do not expose it to excessive moisture, sunlight, or mechanical stress.
CAP ALUM POLY 330UF 20% 2V SMD Product overview: ECASD40D337M006KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40D337M006KA
Win Source Part Number: 1359469-ECASD40D337M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
Type: Polymer
Mfr: Murata Electronics
Series: ECAS
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 6mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 3 A @ 100 kHz
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 330UF 20% 2V SMD
CAP ALUM POLY 330UF 20% 2V SMD
CAP ALUM POLY 330UF 20% 2V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-ECASD40D337M006KA0 | 1359469-ECASD40D337M006KA0 | ECASD40D337M006KA0 | ECASD40D337M006KA0 | ECASD40D337M006KA0 |
| Product Name | SMD 330UF 2V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |