Murata Electronics Aluminum Capacitors - ECASD40D337M006K00 ECASD40D337M006K00

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987221-ECASD40D337M0 06K00 Termination: SMD/SMT Voltage Rating: 2 V Length: 7.3 mm Height - Seated (Max): 1.905 mm Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 6 mΩ Ripple Current: 3.5 A Height: 1.9 mm Width: 4.2926 mm Categories: Aluminum Capacitors Case / Package: 2917 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Life (Hours): 1000 hours
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987221-ECASD40D337M0 06K00 Termination: SMD/SMT Voltage Rating: 2 V Length: 7.3 mm Height - Seated (Max): 1.905 mm Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 6 mΩ Ripple Current: 3.5 A Height: 1.9 mm Width: 4.2926 mm Categories: Aluminum Capacitors Case / Package: 2917 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Life (Hours): 1000 hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECASD40D337M006K00 - 987221-ECASD40D337M006K00 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECASD40D337M006K00
987221-ECASD40D337M006K00
Aluminum Capacitors - ECASD40D337M006K00 987221-ECASD40D337M006K00
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987221-ECASD40D337M0 06K00 Termination: SMD/SMT Voltage Rating: 2 V Length: 7.3 mm Height - Seated (Max): 1.905 mm Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 6 mΩ Ripple Current: 3.5 A Height: 1.9 mm Width: 4.2926 mm Categories: Aluminum Capacitors Case / Package: 2917 Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Life (Hours): 1000 hours

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987221-ECASD40D337M006K00
Termination: SMD/SMT
Voltage Rating: 2 V
Length: 7.3 mm
Height - Seated (Max): 1.905 mm
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 6 mΩ
Ripple Current: 3.5 A
Height: 1.9 mm
Width: 4.2926 mm
Categories: Aluminum Capacitors
Case / Package: 2917
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Life (Hours): 1000 hours

Buy Now
Singapore, Singapore
SMD 330uF 0.006 Ohm 3.5A Capacitor
69-ECASD40D337M006K00
SMD 330uF 0.006 Ohm 3.5A Capacitor 69-ECASD40D337M006K00
Cap Aluminum Polymer 330uF 2VDC 20%( 7.3 X 4.3 X 1.9mm) SMD 0.006 Ohm 3.5A 105°C T/R Product overview: ECASD40D337M006K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.006 Ohm, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.006 Ohm, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40D337M006K0 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 330uF 2VDC 20%( 7.3 X 4.3 X 1.9mm) SMD 0.006 Ohm 3.5A 105°C T/R Product overview: ECASD40D337M006K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 0.006 Ohm, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 0.006 Ohm, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD40D337M006K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 987221-ECASD40D337M006K00 69-ECASD40D337M006K00
Product Name Aluminum Capacitors - ECASD40D337M006K00 SMD 330uF 0.006 Ohm 3.5A Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers