Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968953-#E558CNA-1000
Packaging: Bulk
Length: 5.5 mm
Shielding: Shielded
Inductance: 53 nH
Mounting: SMD (SMT)
Test Frequency: 100 MHz
Core Material: Ferrite
Military Standard: Not
Height: 5.2 mm
Categories: OEM Parts(0-9)
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Depth: 7 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968953-#E558CNA-100035=P3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - #E558CNA-100035=P3 |