Murata Electronics Balun - DXW21BN7511SL DXW21BN7511SL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015098-DXW21BN7511SL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1GHz to 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 1.4dB Family Name: DXW21B Categories: RF/IF and RFID Status: Active Introduction Date: August 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015098-DXW21BN7511SL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1GHz to 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 1.4dB Family Name: DXW21B Categories: RF/IF and RFID Status: Active Introduction Date: August 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - DXW21BN7511SL - 015098-DXW21BN7511SL - Win Source Electronics
Laguna Hills, CA, United States
Balun - DXW21BN7511SL
015098-DXW21BN7511SL
Balun - DXW21BN7511SL 015098-DXW21BN7511SL
Manufacturer: Murata Electronics North America Win Source Part Number: 015098-DXW21BN7511SL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1GHz to 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75 Ohm Insertion Loss (Max): 1.4dB Family Name: DXW21B Categories: RF/IF and RFID Status: Active Introduction Date: August 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 015098-DXW21BN7511SL
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 1GHz to 1.5GHz
Impedance - Unbalanced/Balanced: 75 / 75 Ohm
Insertion Loss (Max): 1.4dB
Family Name: DXW21B
Categories: RF/IF and RFID
Status: Active
Introduction Date: August 21, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 015098-DXW21BN7511SL
Product Name Balun - DXW21BN7511SL
Frequency 1.00E9 to 1.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details