Murata Electronics Balun - DXP2ABN7514TL DXP2ABN7514TL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 128872-DXP2ABN7514TL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 870MHz Impedance - Unbalanced/Balanced: 75 / 300 Ohm Insertion Loss (Max): 1.8dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 128872-DXP2ABN7514TL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 870MHz Impedance - Unbalanced/Balanced: 75 / 300 Ohm Insertion Loss (Max): 1.8dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - DXP2ABN7514TL - 128872-DXP2ABN7514TL - Win Source Electronics
Laguna Hills, CA, United States
Balun - DXP2ABN7514TL
128872-DXP2ABN7514TL
Balun - DXP2ABN7514TL 128872-DXP2ABN7514TL
Manufacturer: Murata Electronics North America Win Source Part Number: 128872-DXP2ABN7514TL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 870MHz Impedance - Unbalanced/Balanced: 75 / 300 Ohm Insertion Loss (Max): 1.8dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 128872-DXP2ABN7514TL
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 50MHz to 870MHz
Impedance - Unbalanced/Balanced: 75 / 300 Ohm
Insertion Loss (Max): 1.8dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 128872-DXP2ABN7514TL
Product Name Balun - DXP2ABN7514TL
Frequency 5.00E7 to 8.70E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details