Murata Electronics RF Directional Coupler - DXP18CN7510TL DXP18CN7510TL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015092-DXP18CN7510TL Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 50MHz to 870MHz Insertion Loss: 2.3dB Isolation: 18dBm Categories: RF/IF and RFID Status: Active Case / Package: 0603 (1608 Metric) Maximum Power Dissipation: 20dBm Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015092-DXP18CN7510TL Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 50MHz to 870MHz Insertion Loss: 2.3dB Isolation: 18dBm Categories: RF/IF and RFID Status: Active Case / Package: 0603 (1608 Metric) Maximum Power Dissipation: 20dBm Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - DXP18CN7510TL - 015092-DXP18CN7510TL - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - DXP18CN7510TL
015092-DXP18CN7510TL
RF Directional Coupler - DXP18CN7510TL 015092-DXP18CN7510TL
Manufacturer: Murata Electronics North America Win Source Part Number: 015092-DXP18CN7510TL Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 50MHz to 870MHz Insertion Loss: 2.3dB Isolation: 18dBm Categories: RF/IF and RFID Status: Active Case / Package: 0603 (1608 Metric) Maximum Power Dissipation: 20dBm Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 015092-DXP18CN7510TL
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 50MHz to 870MHz
Insertion Loss: 2.3dB
Isolation: 18dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603 (1608 Metric)
Maximum Power Dissipation: 20dBm
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 015092-DXP18CN7510TL
Product Name RF Directional Coupler - DXP18CN7510TL
Frequency 5.00E7 to 8.70E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details