Murata Electronics Balun - DXP18BN5014TL DXP18BN5014TL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015091-DXP18BN5014TL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 870MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 015091-DXP18BN5014TL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 870MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - DXP18BN5014TL - 015091-DXP18BN5014TL - Win Source Electronics
Laguna Hills, CA, United States
Balun - DXP18BN5014TL
015091-DXP18BN5014TL
Balun - DXP18BN5014TL 015091-DXP18BN5014TL
Manufacturer: Murata Electronics North America Win Source Part Number: 015091-DXP18BN5014TL Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 50MHz to 870MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Insertion Loss (Max): 1.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 015091-DXP18BN5014TL
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 50MHz to 870MHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Insertion Loss (Max): 1.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 015091-DXP18BN5014TL
Product Name Balun - DXP18BN5014TL
Frequency 5.00E7 to 8.70E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details