Murata Power Solutions DC DC Converters DVQ0135V2NSC

Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input
Request a Quote Datasheet
Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DVQ0135V2NSC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DVQ0135V2NSC-ND
DC DC Converters DVQ0135V2NSC-ND
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input

Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions - 67X3727 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions
67X3727
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions 67X3727
DC/DC CONVERTER, 428.4W, 12V, 35A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:428.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Depth:58.4mmRoHS Compliant: Yes

DC/DC CONVERTER, 428.4W, 12V, 35A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:428.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Depth:58.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DVQ0135V2NSC-ND 67X3727
Product Name DC DC Converters Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
DC-DC Converters - CN100A110-24/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12024 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers