Murata Power Solutions DC DC Converters DVE0340V2P1BC

Description
Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DVE0340V2P1BC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DVE0340V2P1BC-ND
DC DC Converters DVE0340V2P1BC-ND
Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions - 80Y5722 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
80Y5722
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions 80Y5722
DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DVE0340V2P1BC-ND 80Y5722
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details