Murata Power Solutions DC DC Converters DVE0340V2N1C

Description
Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter (part number 80Y5717) is a digitally controlled eighth-brick converter designed to provide a regulated output of 3.3V at a maximum current of 40A, delivering a total output power of 132W. It operates within an input voltage range of 36-75VDC and features high efficiency, with typical values reaching up to 92.5% at full load. The converter supports a PMBus interface for digital communication, allowing for configurability in soft-start, output voltage, and protection limits. This model includes a robust isolation voltage of 2250 VDC between input and output, making it suitable for applications requiring high safety standards, such as Power over Ethernet (PoE). It is certified to various safety standards including UL/EN/IEC 60950-1. The converter also supports load sharing for parallel operation, enhancing reliability in demanding applications. Its compact dimensions of 58.4mm x 22.9mm x 11.4mm make it suitable for space-constrained environments. Overall, this product is ideal for distributed power architectures, networking equipment, and server applications.

Datasheet Summary
Powered by GS/AI

The Murata Power Solutions DC-DC Converter (part number 80Y5717) is a digitally controlled eighth-brick converter designed to provide a regulated output of 3.3V at a maximum current of 40A, delivering a total output power of 132W. It operates within an input voltage range of 36-75VDC and features high efficiency, with typical values reaching up to 92.5% at full load. The converter supports a PMBus interface for digital communication, allowing for configurability in soft-start, output voltage, and protection limits. This model includes a robust isolation voltage of 2250 VDC between input and output, making it suitable for applications requiring high safety standards, such as Power over Ethernet (PoE). It is certified to various safety standards including UL/EN/IEC 60950-1. The converter also supports load sharing for parallel operation, enhancing reliability in demanding applications. Its compact dimensions of 58.4mm x 22.9mm x 11.4mm make it suitable for space-constrained environments. Overall, this product is ideal for distributed power architectures, networking equipment, and server applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DVE0340V2N1C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DVE0340V2N1C-ND
DC DC Converters DVE0340V2N1C-ND
Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 40A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions - 80Y5717 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
80Y5717
Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions 80Y5717
DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:132W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DVE0340V2N1C-ND 80Y5717
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 40A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 202A-15KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-48148 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers