Murata Power Solutions DC DC Converters DVE0125V2P2BSC

Description
Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DVE0125V2P2BSC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DVE0125V2P2BSC-ND
DC DC Converters DVE0125V2P2BSC-ND
Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DVE0125V2P2BSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DVE0125V2P2BSC
Power Supplies - Board Mount - DC DC Converters DVE0125V2P2BSC
DC DC CONVERTER 12V 300W

DC DC CONVERTER 12V 300W

Supplier's Site
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions - 80Y5699 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
80Y5699
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions 80Y5699
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:58.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DVE0125V2P2BSC-ND DVE0125V2P2BSC 80Y5699
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details