Murata Electronics EMI / RFI Components - DSS6NC52A271Q55B DSS6NC52A271Q55B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996299-DSS6NC52A271Q 55B Packaging: Bulk Termination: Radial Voltage Rating: 100 V Current Rating: 6 A Length: 8 mm Mounting: SMD (SMT) Capacitance: 270 pF Tolerance: 20 % Ripple Current: 6 A Height: 7 mm Current: 6 A Width: 2.54 mm Categories: EMI / RFI Components DC Resistance (DCR): 270 Ω Case / Package: Radial Max Frequency: 1 GHz Alternative Parts (Cross-Reference): DSS6NB32A271Q55B; RDE5C2A271J0M1H03A; SR151C271KAA; SR151A271JAA; RDE5C2A271J0S1H03A; FK28C0G2A271J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.54 mm Lead Free: Yes Max DC Current: 6 A Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 100 V Max Voltage Rating (DC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm Max Current Rating: 6 A
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996299-DSS6NC52A271Q 55B Packaging: Bulk Termination: Radial Voltage Rating: 100 V Current Rating: 6 A Length: 8 mm Mounting: SMD (SMT) Capacitance: 270 pF Tolerance: 20 % Ripple Current: 6 A Height: 7 mm Current: 6 A Width: 2.54 mm Categories: EMI / RFI Components DC Resistance (DCR): 270 Ω Case / Package: Radial Max Frequency: 1 GHz Alternative Parts (Cross-Reference): DSS6NB32A271Q55B; RDE5C2A271J0M1H03A; SR151C271KAA; SR151A271JAA; RDE5C2A271J0S1H03A; FK28C0G2A271J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.54 mm Lead Free: Yes Max DC Current: 6 A Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 100 V Max Voltage Rating (DC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm Max Current Rating: 6 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DSS6NC52A271Q55B - 996299-DSS6NC52A271Q55B - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DSS6NC52A271Q55B
996299-DSS6NC52A271Q55B
EMI / RFI Components - DSS6NC52A271Q55B 996299-DSS6NC52A271Q55B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996299-DSS6NC52A271Q 55B Packaging: Bulk Termination: Radial Voltage Rating: 100 V Current Rating: 6 A Length: 8 mm Mounting: SMD (SMT) Capacitance: 270 pF Tolerance: 20 % Ripple Current: 6 A Height: 7 mm Current: 6 A Width: 2.54 mm Categories: EMI / RFI Components DC Resistance (DCR): 270 Ω Case / Package: Radial Max Frequency: 1 GHz Alternative Parts (Cross-Reference): DSS6NB32A271Q55B; RDE5C2A271J0M1H03A; SR151C271KAA; SR151A271JAA; RDE5C2A271J0S1H03A; FK28C0G2A271J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.54 mm Lead Free: Yes Max DC Current: 6 A Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 100 V Max Voltage Rating (DC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm Max Current Rating: 6 A

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996299-DSS6NC52A271Q55B
Packaging: Bulk
Termination: Radial
Voltage Rating: 100 V
Current Rating: 6 A
Length: 8 mm
Mounting: SMD (SMT)
Capacitance: 270 pF
Tolerance: 20 %
Ripple Current: 6 A
Height: 7 mm
Current: 6 A
Width: 2.54 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 270 Ω
Case / Package: Radial
Max Frequency: 1 GHz
Alternative Parts (Cross-Reference): DSS6NB32A271Q55B; RDE5C2A271J0M1H03A; SR151C271KAA; SR151A271JAA; RDE5C2A271J0S1H03A; FK28C0G2A271J;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.54 mm
Lead Free: Yes
Max DC Current: 6 A
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 100 V
Max Voltage Rating (DC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 2.5 mm
Max Current Rating: 6 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 996299-DSS6NC52A271Q55B
Product Name EMI / RFI Components - DSS6NC52A271Q55B
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details