LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.022µF 6A Radial - 3 Leads
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.022µF 6A Radial - 3 Leads
Win Source Part Number: 1369422-DSS1NB32A223
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, DSS1
Package / Case: Radial - 3 Leads
Base Product Number: DSS1NB32A
Technology: LC (T-Type)
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Voltage - Rated: 100V
Applications: General Purpose
Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm)
ECCN: EAR99
Number of Channels: 1
Product Status: Active
Height: 0.295" (7.50mm)
Current: 6 A
Filter Order: 3rd
Values: C = 0.022µF
ESD Protection: No
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 490-9803-3-ND | DSS1NB32A223Q91A |
| Product Name | EMI/RFI Filters (LC, RC Networks) | Filters - EMI/RFI Filters (LC, RC Networks) |
| Package / Mounting | Through Hole | Through Hole |