Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
MURATA POWER SOLUTIONS
DSS1NB32A222Q91A -- SIGNAL FILTERS
Murata Power Solutions
Signal Filters
DSS1NB32A222Q91A
Description
Capacitors Feed through 6A 100V 2200pF
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Capacitors Feed through 6A 100V 2200pF
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Filters
2166090
Signal Filters
2166090
Capacitors Feed through 6A 100V 2200pF
Capacitors Feed through 6A 100V 2200pF
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Filters
2166091
Signal Filters
2166091
Capacitors Feed through 6A 100V 2200pF
Capacitors Feed through 6A 100V 2200pF
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Diodes
Product Number
2166090
Product Name
Signal Filters
Diode Applications
Protector
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Switching Diodes
1219460
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
Fuji Electric Corp. of America
Diode
ESAC25M-02N
Specs
Diode Type
General Purpose
View Details
Nexperia B.V.
High-speed switching diode
BAS16THR
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
V
F
715 to 0.7150 volts
View Details
5
suppliers
Rochester Electronics
Diodes, Rectifiers - Single - 1N4935GP
1N4935GP
Specs
Diode Type
Diode 200 V
View Details