Murata Electronics EMI/RFI Filters (LC, RC Networks) DSS1NB32A222Q91A

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6A Radial - 3 Leads
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6A Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 490-9797-1-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-9797-1-ND
EMI/RFI Filters (LC, RC Networks) 490-9797-1-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6A Radial - 3 Leads

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6A Radial - 3 Leads

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-9797-3-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-9797-3-ND
EMI/RFI Filters (LC, RC Networks) 490-9797-3-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6A Radial - 3 Leads

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 2200pF 6A Radial - 3 Leads

Buy Now Datasheet
Filters - EMI/RFI Filters (LC, RC Networks) - DSS1NB32A222Q91A - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
DSS1NB32A222Q91A
Filters - EMI/RFI Filters (LC, RC Networks) DSS1NB32A222Q91A
Win Source Part Number: 1369421-DSS1NB32A222 Q91A Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, DSS1 Package / Case: Radial - 3 Leads Base Product Number: DSS1NB32A Technology: LC (T-Type) Mounting Type: Through Hole HTSUS: 8548.00.0000 Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm) ECCN: EAR99 Number of Channels: 1 Product Status: Active Height: 0.295" (7.50mm) Current: 6 A Filter Order: 3rd Values: C = 2200pF ESD Protection: No

Win Source Part Number: 1369421-DSS1NB32A222Q91A
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, DSS1
Package / Case: Radial - 3 Leads
Base Product Number: DSS1NB32A
Technology: LC (T-Type)
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Voltage - Rated: 100V
Applications: General Purpose
Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm)
ECCN: EAR99
Number of Channels: 1
Product Status: Active
Height: 0.295" (7.50mm)
Current: 6 A
Filter Order: 3rd
Values: C = 2200pF
ESD Protection: No

Buy Now Datasheet
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) - DSS1NB32A222Q91A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
DSS1NB32A222Q91A
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) DSS1NB32A222Q91A
1 2.2nF 3 Plugin,8.5x3.5mm EMI Filters (LC, RC Networks) ROHS

1 2.2nF 3 Plugin,8.5x3.5mm EMI Filters (LC, RC Networks) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 490-9797-1-ND DSS1NB32A222Q91A DSS1NB32A222Q91A
Product Name EMI/RFI Filters (LC, RC Networks) Filters - EMI/RFI Filters (LC, RC Networks) Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
Package / Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-1609091-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1267-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details