Murata Electronics EMI / RFI Components - DSS1NB32A221Q55B DSS1NB32A221Q55B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965938-DSS1NB32A221Q 55B Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Height: 7.5 mm Current: 6 A Categories: EMI / RFI Components Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965938-DSS1NB32A221Q 55B Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Height: 7.5 mm Current: 6 A Categories: EMI / RFI Components Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DSS1NB32A221Q55B - 965938-DSS1NB32A221Q55B - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DSS1NB32A221Q55B
965938-DSS1NB32A221Q55B
EMI / RFI Components - DSS1NB32A221Q55B 965938-DSS1NB32A221Q55B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965938-DSS1NB32A221Q 55B Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 10 % Height: 7.5 mm Current: 6 A Categories: EMI / RFI Components Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965938-DSS1NB32A221Q55B
Voltage Rating: 100 V
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 10 %
Height: 7.5 mm
Current: 6 A
Categories: EMI / RFI Components
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 965938-DSS1NB32A221Q55B
Product Name EMI / RFI Components - DSS1NB32A221Q55B
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details